RegalRexnord Link-Belt PH3U235H Pillow Blocks Ball Bearings PH3U235H

Description
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt High backing Height Pillow Block, Setscrew Locking, Clearance Seal
Description
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt High backing Height Pillow Block, Setscrew Locking, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PH3U235H Pillow Blocks Ball Bearings - PH3U235H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PH3U235H Pillow Blocks Ball Bearings
PH3U235H
Link-Belt PH3U235H Pillow Blocks Ball Bearings PH3U235H
2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt High backing Height Pillow Block, Setscrew Locking, Clearance Seal

2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-bolt High backing Height Pillow Block, Setscrew Locking, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PH3U235H
Product Name Link-Belt PH3U235H Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 4360 rpm
Load Rating 9800 lbs (4444 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details