RegalRexnord Link-Belt PEU3K47Z511 Pillow Blocks Ball Bearings PEU3K47Z511

Description
2 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Special Clearance, Quality Audited
Description
2 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Special Clearance, Quality Audited

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEU3K47Z511 Pillow Blocks Ball Bearings - PEU3K47Z511 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEU3K47Z511 Pillow Blocks Ball Bearings
PEU3K47Z511
Link-Belt PEU3K47Z511 Pillow Blocks Ball Bearings PEU3K47Z511
2 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Special Clearance, Quality Audited

2 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Special Clearance, Quality Audited

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEU3K47Z511
Product Name Link-Belt PEU3K47Z511 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 3100 rpm
Load Rating 35070 lbs (15905 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.77 inch (45 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details