RegalRexnord Link-Belt PEU343K5 Pillow Blocks Ball Bearings PEU343K5

Description
2 11/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, No Grease
Description
2 11/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, No Grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEU343K5 Pillow Blocks Ball Bearings - PEU343K5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEU343K5 Pillow Blocks Ball Bearings
PEU343K5
Link-Belt PEU343K5 Pillow Blocks Ball Bearings PEU343K5
2 11/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, No Grease

2 11/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, No Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEU343K5
Product Name Link-Belt PEU343K5 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 3950 rpm
Load Rating 23420 lbs (10621 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
2-3/8 in. ID, 6-29/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21238 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details