RegalRexnord Link-Belt PEU343 Pillow Blocks Ball Bearings PEU343

Description
2 11/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal
Description
2 11/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEU343 Pillow Blocks Ball Bearings - PEU343 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEU343 Pillow Blocks Ball Bearings
PEU343
Link-Belt PEU343 Pillow Blocks Ball Bearings PEU343
2 11/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal

2 11/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 72492399 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
72492399
Pillow Block/Bearing Housing 72492399
PILLOW BLOCK BALL BEARING, TWO BOLT BASE, 2.6875 IN BORE, CAST IRON MATERIAL, EXPANSION BEARING (FLOATING). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, TWO BOLT BASE, 2.6875 IN BORE, CAST IRON MATERIAL, EXPANSION BEARING (FLOATING). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PEU343 72492399
Product Name Link-Belt PEU343 Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 3950 rpm
Load Rating 23420 lbs (10621 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plastic Pillow Block Bearings - PPL206-STL-1-1/4 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.25 inch (31.75 mm)
View Details