RegalRexnord Link-Belt PEU339K5 Pillow Blocks Ball Bearings PEU339K5

Description
Product Family: Ball Bearing; Line: Link-Belt Mounted
Description
Product Family: Ball Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEU339K5 Pillow Blocks Ball Bearings - PEU339K5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEU339K5 Pillow Blocks Ball Bearings
PEU339K5
Link-Belt PEU339K5 Pillow Blocks Ball Bearings PEU339K5
Product Family: Ball Bearing; Line: Link-Belt Mounted

Product Family: Ball Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEU339K5
Product Name Link-Belt PEU339K5 Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB10 - TSSUPB-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 620 lbs (281 kg)
View Details