RegalRexnord Link-Belt PELB6859FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6859FRC

Description
3 11/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap
Description
3 11/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB6859FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB6859FRC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB6859FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB6859FRC
Link-Belt PELB6859FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6859FRC
3 11/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

3 11/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, Triple-Ring Metal Labyrinth Seal, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB6859FRC
Product Name Link-Belt PELB6859FRC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.75
Specs
Bearing Type Needle Roller
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1000 lbs (454 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Rexnord AMA5215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA5215F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Locking Collar
Shaft Diameter 2.94 inch (74.61 mm)
View Details