RegalRexnord Link-Belt PELB6847D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6847D5

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D5 PenTac 5-Point Sealing System
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D5 PenTac 5-Point Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PELB6847D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PELB6847D5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PELB6847D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PELB6847D5
Link-Belt PELB6847D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings PELB6847D5
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D5 PenTac 5-Point Sealing System

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Split Pillow Block, Expansion Unit, Adapter Mounted, D5 PenTac 5-Point Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PELB6847D5
Product Name Link-Belt PELB6847D5 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details