RegalRexnord Link-Belt PEB22647H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22647H

Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22647H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22647H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22647H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22647H
Link-Belt PEB22647H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22647H
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59482884 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59482884
Pillow Block/Bearing Housing 59482884
PILLOW BLOCK, 2 15/16" SHAFT DIA , CAST IRON, 2 BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, 2 15/16" SHAFT DIA , CAST IRON, 2 BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PEB22647H 59482884
Product Name Link-Belt PEB22647H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1950 rpm
Load Rating 51100 lbs (23175 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details