RegalRexnord Link-Belt PEB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22639H

Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22639H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22639H
Link-Belt PEB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22639H
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22639H
Product Name Link-Belt PEB22639H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2300 rpm
Load Rating 38300 lbs (17370 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Bearing Type Ball
Shaft Diameter 0.3125 inch (7.94 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details