RegalRexnord Link-Belt PEB22623E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22623E7

Description
1 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal
Description
1 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22623E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22623E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22623E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22623E7
Link-Belt PEB22623E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22623E7
1 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

1 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Adapter Mounted, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22623E7
Product Name Link-Belt PEB22623E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 2175 rpm
Load Rating 17800 lbs (8073 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Pillow Block Bearing, 10mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3937 inch (10 mm)
Housing Plastic / Polymer
Length 2.44 inch (62 mm)
View Details