RegalRexnord Link-Belt PEB22463HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22463HHC

Description
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, End Enclosure
Description
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, End Enclosure

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22463HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22463HHC - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22463HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22463HHC
Link-Belt PEB22463HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22463HHC
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, End Enclosure

3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, End Enclosure

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22463HHC
Product Name Link-Belt PEB22463HHC Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1350 rpm
Load Rating 96500 lbs (43764 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN24 - TTWN-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 4000 lbs (1814 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details