3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron Expansion 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PEB22463FHK5 |
| Product Name | Link-Belt PEB22463FHK5 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 3.94 inch (100 mm) |
| Rated Speed | 1350 rpm |
| Load Rating | 96500 lbs (43764 kg) |