RegalRexnord Link-Belt PEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22440FE

Description
2 1/2" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 1/2" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22440FE - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22440FE
Link-Belt PEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22440FE
2 1/2" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 1/2" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22440FE
Product Name Link-Belt PEB22440FE Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.5 inch (63.5 mm)
Rated Speed 1750 rpm
Load Rating 38300 lbs (17370 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Pillow-Block-Needle-Roller-Self-Align - PB1-6M-N - Spyraflo, Inc.
Specs
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details