RegalRexnord Link-Belt PEB22439HL1TWK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22439HL1TWK4

Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Collar Omited, Pressure Fitting, 100% Grease Fill
Description
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Collar Omited, Pressure Fitting, 100% Grease Fill

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22439HL1TWK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22439HL1TWK4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22439HL1TWK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22439HL1TWK4
Link-Belt PEB22439HL1TWK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22439HL1TWK4
2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Collar Omited, Pressure Fitting, 100% Grease Fill

2 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Collar Omited, Pressure Fitting, 100% Grease Fill

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PEB22439HL1TWK4
Product Name Link-Belt PEB22439HL1TWK4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2300 rpm
Load Rating 38300 lbs (17370 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details