RegalRexnord Link-Belt PEB22416H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22416H

Description
1" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
1" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PEB22416H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PEB22416H - RegalRexnord
Milwaukee, WI, United States
Link-Belt PEB22416H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PEB22416H
Link-Belt PEB22416H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PEB22416H
1" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

1" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 59492363 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59492363
Pillow Block/Bearing Housing 59492363
PEB22416H 1 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

PEB22416H 1 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PEB22416H 59492363
Product Name Link-Belt PEB22416H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1 inch (25.4 mm)
Rated Speed 4500 rpm
Load Rating 14100 lbs (6395 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.25
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details