RegalRexnord Link-Belt PB22647FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22647FHK42

Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Filled 100% with Grease, Clearance Decreased to C2
Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Filled 100% with Grease, Clearance Decreased to C2

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22647FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22647FHK42 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22647FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22647FHK42
Link-Belt PB22647FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22647FHK42
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Filled 100% with Grease, Clearance Decreased to C2

2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal, Filled 100% with Grease, Clearance Decreased to C2

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22647FHK42
Product Name Link-Belt PB22647FHK42 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1950 rpm
Load Rating 51100 lbs (23175 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Ball Bearing Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details