RegalRexnord Link-Belt PB22571YFH4C4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22571YFH4C4

Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Special Grease, C4 Clearance
Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Special Grease, C4 Clearance

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22571YFH4C4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22571YFH4C4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22571YFH4C4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22571YFH4C4
Link-Belt PB22571YFH4C4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22571YFH4C4
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Special Grease, C4 Clearance

4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Special Grease, C4 Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22571YFH4C4
Product Name Link-Belt PB22571YFH4C4 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1300 rpm
Load Rating 109400 lbs (49615 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB12 - TSSUFB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details