RegalRexnord Link-Belt PB22547FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22547FE7

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22547FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22547FE7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22547FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22547FE7
Link-Belt PB22547FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22547FE7
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 59501425 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59501425
Pillow Block/Bearing Housing 59501425
PB22547FE7 2 15/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

PB22547FE7 2 15/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PB22547FE7 59501425
Product Name Link-Belt PB22547FE7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 850 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

8mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF080L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast Iron
Length 8.11 inch (206 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details