RegalRexnord Link-Belt PB22464E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22464E7

Description
4" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
Description
4" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22464E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22464E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22464E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22464E7
Link-Belt PB22464E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22464E7
4" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

4" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22464E7
Product Name Link-Belt PB22464E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4 inch (102 mm)
Rated Speed 850 rpm
Load Rating 96500 lbs (43764 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Square Type Bearing Block Series - Model BB30 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 5 inch (127 mm)
View Details