RegalRexnord Link-Belt PB22456E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22456E

Description
3 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
3 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22456E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22456E - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22456E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22456E
Link-Belt PB22456E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22456E
3 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

3 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22456E
Product Name Link-Belt PB22456E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.5 inch (88.9 mm)
Rated Speed 1250 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details