RegalRexnord Link-Belt PB22455FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22455FH

Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
3 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22455FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22455FH - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22455FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22455FH
Link-Belt PB22455FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22455FH
3 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

3 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site
Pillow Block/Bearing Housing - 43471604 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43471604
Pillow Block/Bearing Housing 43471604
PB22455FH 3 7/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

PB22455FH 3 7/16 PILLOW BLOCK ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number PB22455FH 43471604
Product Name Link-Belt PB22455FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1650 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details