RegalRexnord Link-Belt PB22435HTRA Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22435HTRA

Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, unit to Eave special marking
Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, unit to Eave special marking

Suppliers

Company
Product
Description
Supplier Links
Link-Belt PB22435HTRA Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - PB22435HTRA - RegalRexnord
Milwaukee, WI, United States
Link-Belt PB22435HTRA Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
PB22435HTRA
Link-Belt PB22435HTRA Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings PB22435HTRA
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, unit to Eave special marking

2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, unit to Eave special marking

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number PB22435HTRA
Product Name Link-Belt PB22435HTRA Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2500 rpm
Load Rating 32500 lbs (14739 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details