RegalRexnord Link-Belt P3Y239N Pillow Blocks Ball Bearings P3Y239N

Description
2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
Description
2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3Y239N Pillow Blocks Ball Bearings - P3Y239N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3Y239N Pillow Blocks Ball Bearings
P3Y239N
Link-Belt P3Y239N Pillow Blocks Ball Bearings P3Y239N
2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3Y239N
Product Name Link-Belt P3Y239N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 4000 rpm
Load Rating 11840 lbs (5370 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
1
Specs
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1000 lbs (454 kg)
Housing Aluminum
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details