RegalRexnord Link-Belt P3Y231NC Pillow Blocks Ball Bearings P3Y231NC

Description
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, end closure
Description
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, end closure

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3Y231NC Pillow Blocks Ball Bearings - P3Y231NC - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3Y231NC Pillow Blocks Ball Bearings
P3Y231NC
Link-Belt P3Y231NC Pillow Blocks Ball Bearings P3Y231NC
1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, end closure

1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, end closure

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3Y231NC
Product Name Link-Belt P3Y231NC Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 4800 rpm
Load Rating 7920 lbs (3592 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB10 - TSPB-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 450 lbs (204 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details