Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILLOW BLOCK BEARINGS
REGALREXNORD
P3U238H -- LINK-BELT P3U238H PILLOW BLOCKS BALL BEARINGS
RegalRexnord
Link-Belt P3U238H Pillow Blocks Ball Bearings
P3U238H
Description
Product Family: Ball Bearing; Line: Link-Belt Mounted
RegalRexnord
Done
Description
Product Family: Ball Bearing; Line: Link-Belt Mounted
Suppliers
Company
Product
Description
Supplier Links
RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U238H Pillow Blocks Ball Bearings
P3U238H
Link-Belt P3U238H Pillow Blocks Ball Bearings
P3U238H
Product Family: Ball Bearing; Line: Link-Belt Mounted
Product Family: Ball Bearing; Line: Link-Belt Mounted
Supplier's Site
Technical Specifications
RegalRexnord
Product Category
Pillow Block Bearings
Product Number
P3U238H
Product Name
Link-Belt P3U238H Pillow Blocks Ball Bearings
Bearing Type
Ball
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Plummer Blocks & Pillow Blocks
7509015
Specs
Shaft Diameter
0.7874 inch (20 mm)
Housing
Cast Iron; Cast iron
Length
2.99 inch (76 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty
SUCLP201
Specs
Bearing Type
Ball
Bearing / Housing Features
Plummer Block
Shaft Securing Method
Setscrew
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
5 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing
A 7Z29MXS005
Specs
Rated Speed
43000 rpm
Load Rating
254 lbs (115 kg)
Housing
Aluminum
View Details
OILES America Corporation
Plain Type Pillow Block Bearing, 8mm
80UP-08
Specs
Bearing Type
Plain
Bearing / Housing Features
Self-aligning
Shaft Securing Method
No Locking Method
View Details