RegalRexnord Link-Belt P3U223Z24 Pillow Blocks Ball Bearings P3U223Z24

Description
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer, Square Head Expansion Pin in Inner Ring, Housing Plugged, High Temperature Grease, Increased Clearance to C4
Description
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer, Square Head Expansion Pin in Inner Ring, Housing Plugged, High Temperature Grease, Increased Clearance to C4

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U223Z24 Pillow Blocks Ball Bearings - P3U223Z24 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U223Z24 Pillow Blocks Ball Bearings
P3U223Z24
Link-Belt P3U223Z24 Pillow Blocks Ball Bearings P3U223Z24
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer, Square Head Expansion Pin in Inner Ring, Housing Plugged, High Temperature Grease, Increased Clearance to C4

1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Clearance Seal, Steel Retainer, Square Head Expansion Pin in Inner Ring, Housing Plugged, High Temperature Grease, Increased Clearance to C4

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3U223Z24
Product Name Link-Belt P3U223Z24 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 6850 rpm
Load Rating 5810 lbs (2635 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
2-1/8 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp - PB2-500-HT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details