RegalRexnord Link-Belt P3U223JHK5 Pillow Blocks Ball Bearings P3U223JHK5

Description
Product Family: Ball Bearing; Line: Link-Belt Mounted
Description
Product Family: Ball Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U223JHK5 Pillow Blocks Ball Bearings - P3U223JHK5 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U223JHK5 Pillow Blocks Ball Bearings
P3U223JHK5
Link-Belt P3U223JHK5 Pillow Blocks Ball Bearings P3U223JHK5
Product Family: Ball Bearing; Line: Link-Belt Mounted

Product Family: Ball Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3U223JHK5
Product Name Link-Belt P3U223JHK5 Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 99976688 - Radwell International
Specs
Bearing Type Spherical Roller
View Details