Timken Company (The) Pillow Block/Bearing Housing TAPH22K315SET

Description
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450130035. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450130035. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99976688 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99976688
Pillow Block/Bearing Housing 99976688
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450130035. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450130035. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99976688
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details