RegalRexnord Link-Belt P3U210N Pillow Blocks Ball Bearings P3U210N

Description
5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3U210N Pillow Blocks Ball Bearings - P3U210N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3U210N Pillow Blocks Ball Bearings
P3U210N
Link-Belt P3U210N Pillow Blocks Ball Bearings P3U210N
5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 43471540 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43471540
Pillow Block/Bearing Housing 43471540
PILLOW BLOCK BALL BEARING, 2-BOLT BASE, 5/8 INCH BORE, CAST IRON MATERIAL, 1-1/2 INCH BASE WIDTH, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, 2-BOLT BASE, 5/8 INCH BORE, CAST IRON MATERIAL, 1-1/2 INCH BASE WIDTH, 9000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number P3U210N 43471540
Product Name Link-Belt P3U210N Pillow Blocks Ball Bearings Pillow Block/Bearing Housing
Bearing Type Ball Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.6250 inch (15.87 mm)
Rated Speed 12000 rpm
Load Rating 2360 lbs (1070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details