3 15/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | P2B315CE |
| Product Name | Rexnord P2B315CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 3.94 inch (100 mm) |
| Rated Speed | 1760 rpm |
| Load Rating | 80000 lbs (36281 kg) |