RegalRexnord Link-Belt MTHCL228N Take-up Blocks Ball Bearings MTHCL228N

Description
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron Wide Slot Take-up Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal
Description
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron Wide Slot Take-up Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MTHCL228N Take-up Blocks Ball Bearings - MTHCL228N - RegalRexnord
Milwaukee, WI, United States
Link-Belt MTHCL228N Take-up Blocks Ball Bearings
MTHCL228N
Link-Belt MTHCL228N Take-up Blocks Ball Bearings MTHCL228N
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron Wide Slot Take-up Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron Wide Slot Take-up Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Ball Bearings
Product Number MTHCL228N
Product Name Link-Belt MTHCL228N Take-up Blocks Ball Bearings
Seals / Shields Single Seal
Operating Temperature 225 F (107 C)
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details