RegalRexnord Rexnord MT102308 Take-up Blocks Rex Spherical Roller Bearings MT102308

Description
3 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
3 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MT102308 Take-up Blocks Rex Spherical Roller Bearings - MT102308 - RegalRexnord
Milwaukee, WI, United States
Rexnord MT102308 Take-up Blocks Rex Spherical Roller Bearings
MT102308
Rexnord MT102308 Take-up Blocks Rex Spherical Roller Bearings MT102308
3 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

3 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Take-up Bearings
Product Number MT102308
Product Name Rexnord MT102308 Take-up Blocks Rex Spherical Roller Bearings
Component Take-up Bearing
Design Units Inch
Bore Diameter 3.5 inch (88.9 mm)
Rated Speed 1400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.18 inch (30 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details
Bearing Take-Up Units -  - SKF/Global
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details
Link-Belt LHD2536 Take-up Frames Bearing Parts & Kits - LHD2536 - RegalRexnord
Specs
Component Take-up Frame
Take-up Travel 36 inch (914 mm)
Frame Length 59.25 inch (1505 mm)
View Details