RegalRexnord Link-Belt MSG247NLPA Unmounted Replacement Bearings Ball Bearings MSG247NLPA

Description
2 15/16" Unmounted Ball Bearing, Medium Duty, Setscrew Locking, Single Lip Contact Seal
Description
2 15/16" Unmounted Ball Bearing, Medium Duty, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MSG247NLPA Unmounted Replacement Bearings Ball Bearings - MSG247NLPA - RegalRexnord
Milwaukee, WI, United States
Link-Belt MSG247NLPA Unmounted Replacement Bearings Ball Bearings
MSG247NLPA
Link-Belt MSG247NLPA Unmounted Replacement Bearings Ball Bearings MSG247NLPA
2 15/16" Unmounted Ball Bearing, Medium Duty, Setscrew Locking, Single Lip Contact Seal

2 15/16" Unmounted Ball Bearing, Medium Duty, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Bearing - 53763338 - Radwell International
Willingboro, NJ, United States
Bearing
53763338
Bearing 53763338
BALL BEARING INSERT, 2 15/16 INCH INNER DIAMETER, 5.511 INCH OUTER DIAMETER, MEDIUM-DUTY, SETSCREW LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING INSERT, 2 15/16 INCH INNER DIAMETER, 5.511 INCH OUTER DIAMETER, MEDIUM-DUTY, SETSCREW LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Ball Bearings Ball Bearings
Product Number MSG247NLPA 53763338
Product Name Link-Belt MSG247NLPA Unmounted Replacement Bearings Ball Bearings Bearing
Seals / Shields Single Seal
Operating Temperature 225 F (107 C)
Design Units Inch
Bore 2.9375 inch (74.612 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details