RegalRexnord Rexnord MPS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS6407YF05

Description
4 7/16" Mounted Spherical Roller Bearing, Expansion, Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Increased Internal Clearance to C5
Description
4 7/16" Mounted Spherical Roller Bearing, Expansion, Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Increased Internal Clearance to C5

Suppliers

Company
Product
Description
Supplier Links
Rexnord MPS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MPS6407YF05 - RegalRexnord
Milwaukee, WI, United States
Rexnord MPS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MPS6407YF05
Rexnord MPS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS6407YF05
4 7/16" Mounted Spherical Roller Bearing, Expansion, Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Increased Internal Clearance to C5

4 7/16" Mounted Spherical Roller Bearing, Expansion, Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Increased Internal Clearance to C5

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS6407YF05
Product Name Rexnord MPS6407YF05 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1100 rpm
Load Rating 149500 lbs (67800 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN20 - TTWN-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 3000 lbs (1361 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Pillow Block/Bearing Housing - 71665364 - Radwell International
Specs
Bearing Type Ball
View Details