Timken Company (The) Pillow Block/Bearing Housing RCJ1 15/16

Description
BALL BEARING UNIT, FLANGE-MOUNT, FOUR-BOLT SQUARE FLANGE, 1.9375 IN BORE, SHROUD SEAL TYPE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, FLANGE-MOUNT, FOUR-BOLT SQUARE FLANGE, 1.9375 IN BORE, SHROUD SEAL TYPE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71665364 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71665364
Pillow Block/Bearing Housing 71665364
BALL BEARING UNIT, FLANGE-MOUNT, FOUR-BOLT SQUARE FLANGE, 1.9375 IN BORE, SHROUD SEAL TYPE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, FLANGE-MOUNT, FOUR-BOLT SQUARE FLANGE, 1.9375 IN BORE, SHROUD SEAL TYPE, CAST IRON HOUSING, STANDARD DUTY, ECCENTRIC COLLAR LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71665364
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM08F032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3150 inch (8 mm)
Load Rating 396 lbs (179 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
SAF Pillow Blocks -  - Timken Company (The)
Timken Company (The)
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 1.38 to 39.37 inch (35 to 1000 mm)
View Details