RegalRexnord Rexnord MPS6315F66 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS6315F66

Description
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Housing Drilled botE Sides for Auxiliary Caps
Description
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Housing Drilled botE Sides for Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord MPS6315F66 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MPS6315F66 - RegalRexnord
Milwaukee, WI, United States
Rexnord MPS6315F66 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MPS6315F66
Rexnord MPS6315F66 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS6315F66
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Housing Drilled botE Sides for Auxiliary Caps

3 15/16" Mounted Spherical Roller Bearing, Expansion Cast iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Housing Drilled botE Sides for Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS6315F66
Product Name Rexnord MPS6315F66 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1200 rpm
Load Rating 130970 lbs (59397 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
3-1/2 in. ID, 9-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.78 inch (96.04 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details