RegalRexnord Rexnord MPS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS5207

Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MPS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MPS5207 - RegalRexnord
Milwaukee, WI, United States
Rexnord MPS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MPS5207
Rexnord MPS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS5207
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS5207
Product Name Rexnord MPS5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2000 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details