RegalRexnord Rexnord MNT8220712 Take-up Assemblies Rex Spherical Roller Bearings MNT8220712

Description
2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MNT8220712 Take-up Assemblies Rex Spherical Roller Bearings - MNT8220712 - RegalRexnord
Milwaukee, WI, United States
Rexnord MNT8220712 Take-up Assemblies Rex Spherical Roller Bearings
MNT8220712
Rexnord MNT8220712 Take-up Assemblies Rex Spherical Roller Bearings MNT8220712
2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Take-up Bearings
Product Number MNT8220712
Product Name Rexnord MNT8220712 Take-up Assemblies Rex Spherical Roller Bearings
Component Take-up Assembly (Frame with Bearing)
Design Units Inch
Bore Diameter 2.44 inch (61.91 mm)
Rated Speed 2000 rpm
Dynamic Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.57 inch (40 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details
Bearing Take-Up Units -  - SKF/Global
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details
Link-Belt LHD2018 Take-up Frames Bearing Parts & Kits - LHD2018 - RegalRexnord
Specs
Component Take-up Frame
Take-up Travel 18 inch (457 mm)
Frame Length 37 inch (940 mm)
View Details