1 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Free Running, 10% Oil Filled
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | MFXS223HFF |
| Product Name | Link-Belt MFXS223HFF Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 1.44 inch (36.51 mm) |
| Flange Length / Diameter | 1.66 inch (42.07 mm) |