1 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Square Flange Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap Threaded Cover Side
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MFS9115A |
| Product Name | Rexnord MFS9115A Flange Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |