2 11/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Flange Block, Setscrew Locking, High Temperature Contact Seal, Nickel plated Housing, black oxide inner and outer rings, steel retainer, Increased C5 clearance, High temperature grease
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MFS243E1K75 |
| Product Name | Link-Belt MFS243E1K75 Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Design Units | Inch |