2 3/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MFS235E1 |
| Product Name | Link-Belt MFS235E1 Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Design Units | Inch |