3" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, High temperature seals, steel retainers, Increased C5 clearance, High temperature grease, bearing reversed assembled in Housing
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MFRCL248E1 |
| Product Name | Link-Belt MFRCL248E1 Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Design Units | Inch |