2 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Piloted flange cartridge Block, Setscrew Locking, High temperature seals, Steel retainer, Increased C5 clearance, High temperature grease
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MFCS247E14C |
| Product Name | Link-Belt MFCS247E14C Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Design Units | Inch |