2 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Free Running, 10% Grease Filled
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MFCL240MHFF |
| Product Name | Link-Belt MFCL240MHFF Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.5000 inch (63.500 mm) |