2 11/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Piloted flange cartridge Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | MFCCL243N |
| Product Name | Link-Belt MFCCL243N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Flange Type | Piloted |
| Design Units | Inch |
| Shaft Size | 2.69 inch (68.26 mm) |