2 1/4" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Piloted flange cartridge Block, Centrik-Lok CL Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | MFCCL236N |
| Product Name | Link-Belt MFCCL236N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Flange Type | Piloted |
| Design Units | Inch |
| Shaft Size | 2.25 inch (57.15 mm) |