1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Teflon Lined Inner Ring Bore
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | MEP211582 |
| Product Name | Rexnord MEP211582 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.94 inch (49.21 mm) |
| Rated Speed | 2500 rpm |
| Load Rating | 28890 lbs (13102 kg) |