4" Mounted Spherical Roller Bearing, Duplex Unit, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MD5400 |
| Product Name | Rexnord MD5400 Duplex Units Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 4.0000 inch (101.600 mm) |