4 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 6-Bolt Round Flange Cartridge Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | MBR6407Y |
| Product Name | Rexnord MBR6407Y Flanged Cartridge Blocks Rex Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |